Texas Instruments High-Performance Analog Analog-to-Digital Converter IC DF1760U

Description
Multi-Bit Enhanced Noise Shaping 20-Bit A/D Conversion System 20-SO Product overview: DF1760U from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-DF1760U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multi-Bit Enhanced Noise Shaping 20-Bit A/D Conversion System 20-SO Product overview: DF1760U from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-DF1760U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog-to-Digital Converter IC
700-DF1760U
Analog-to-Digital Converter IC 700-DF1760U
Multi-Bit Enhanced Noise Shaping 20-Bit A/D Conversion System 20-SO Product overview: DF1760U from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-DF1760U can be used for catalog matching and distributor lookup.

Multi-Bit Enhanced Noise Shaping 20-Bit A/D Conversion System 20-SO Product overview: DF1760U from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-DF1760U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - DF1760U-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
DF1760U-ND
Analog to Digital Converters (ADC) DF1760U-ND
20 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 20-SO

20 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 20-SO

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - DF1760U
124766-DF1760U
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - DF1760U 124766-DF1760U
Manufacturer: Texas Instruments Win Source Part Number: 124766-DF1760U Packaging: Tube/Rail Configuration: ADC Number of Inputs: 2 Input Type: Single Ended Number of Bits: 20 Data Interface: SPI Number of A/D Converters: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SO Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 48k Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 124766-DF1760U
Packaging: Tube/Rail
Configuration: ADC
Number of Inputs: 2
Input Type: Single Ended
Number of Bits: 20
Data Interface: SPI
Number of A/D Converters: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SO
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 48k
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog to Digital Converters (ADC) - DF1760U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
DF1760U
Analog to Digital Converters (ADC) DF1760U
20 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 20-SO

20 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 20-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - DF1760U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
DF1760U
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) DF1760U
IC ADC 20BIT SIGMA-DELTA 20SO

IC ADC 20BIT SIGMA-DELTA 20SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-DF1760U DF1760U-ND 124766-DF1760U DF1760U DF1760U
Product Name Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - DF1760U Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial SPI; SPI SPI; SPI
Package Type SO SOIC; "20-SOIC (0.209"", 5.30mm Width)" 20-SO SOIC; 20-SOIC (0.209\", 5.30mm Width) 20-SOIC (0.209\", 5.30mm Width)
Resolution 20 bits 20 bits 20 bits
Dissipation 275 milliwatts
Operating Temperature 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - 5962-9865901HXA - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
 - ADC0802LCN-P - Rochester Electronics
Specs
Interface Type Parallel
Package Type DIP; DIP20
Packing Method Tube; Tube
View Details
4 suppliers
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8935D-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
Analogue to Digital Converters - 1923169P - RS Components, Ltd.
Specs
Package Type SO
Resolution 10 bits
ADC Type SAR; SAR
View Details