Texas Instruments Evaluation Boards - Analog to Digital Converters (ADCs) - DEM-PCM1801 DEM-PCM1801

Description
Manufacturer: Texas Instruments Win Source Part Number: 791568-DEM-PCM1801 Data Interface: Serial Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: PCM1801 Number of Converters: 2 Input Range: 2.828 Vpp Family Name: PCM1801 Power (Typ) @ Conditions: 90mW @ 48MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 48k Introduction Date: May 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 791568-DEM-PCM1801 Data Interface: Serial Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: PCM1801 Number of Converters: 2 Input Range: 2.828 Vpp Family Name: PCM1801 Power (Typ) @ Conditions: 90mW @ 48MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 48k Introduction Date: May 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - DEM-PCM1801
791568-DEM-PCM1801
Evaluation Boards - Analog to Digital Converters (ADCs) - DEM-PCM1801 791568-DEM-PCM1801
Manufacturer: Texas Instruments Win Source Part Number: 791568-DEM-PCM1801 Data Interface: Serial Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: PCM1801 Number of Converters: 2 Input Range: 2.828 Vpp Family Name: PCM1801 Power (Typ) @ Conditions: 90mW @ 48MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 48k Introduction Date: May 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 791568-DEM-PCM1801
Data Interface: Serial
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Resolution: 16
Utilized IC / Part: PCM1801
Number of Converters: 2
Input Range: 2.828 Vpp
Family Name: PCM1801
Power (Typ) @ Conditions: 90mW @ 48MSPS
Categories: Development Boards, Kits, Programmers
Sampling Rate: 48k
Introduction Date: May 01, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 791568-DEM-PCM1801
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - DEM-PCM1801
Interface Type Serial; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913295 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; 3-wire spi, micro wire, qspi, serial
Package Type Qsop
Features Single-Supply
View Details
ADS5463-SP 12-Bit 500-MSPS Analog-to-Digital Converter - 5962R0720802VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details