IC ADC 24BIT 336-NFBGA
256CHANNEL, 20-KSPS CURRENT-INPU
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-DDC3256ZWX-ND | DDC3256ZWX |
| Product Name | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | |
| Package Type | 336-LFBGA | 336-LFBGA |
| Packing Method | Tray | Tray; Tray |
| Pins | 336 | |
| Resolution | 24 bits |