IC ADC 16BIT 16 CHAN 64NFBGA
IC ADC 16BIT 16 CHAN 64NFBGA
16 Bit Analog to Digital Converter 16 Input 4 64-NFBGA (8x8)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | DDC316CZXGR | DDC316CZXGR | DDC316CZXGR |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Package Type | 64-LFBGA | 64-LFBGA | |
| Packing Method | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | |
| Interface Type | Serial; Serial | Serial |