16 Channel Current-Input 16-bit ADC 64-NFBGA 0 to 70
ADC, Proprietary Method, 16-Bit, 1 Func, 16 Channel, Serial, Parallel, Word Access, PBGA64
16-Bit 100kS/s 16-Ch Current-Input ADC, SPI, 64-NFBGA Product overview: DDC316CGXGT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-DDC316CGXGT can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 16 Input 4 SAR 64-NFBGA (8x8)
IC ADC 16BIT SAR 64NFBGA
IC ADC 16BIT SAR 64NFBGA
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | DDC316CGXGT | DDC316CGXGT | 700-DDC316CGXGT | DDC316CGXGT | DDC316CGXGT | DDC316CGXGT |
| Product Name | DDC316 16 Channel Current-Input 16-bit ADC | 16-bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Package Type | NFBGA | NFBGA64 | BGA | 64-LFBGA | 64-LFBGA | |
| Resolution | 16 bits | 16 bits | 16 bits | |||
| Dissipation | 540 milliwatts | 540 milliwatts | ||||
| Operating Temperature | 0.0 C (32 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | ||
| ADC Type | SAR |