16 Channel Current-Input 16-bit ADC 64-NFBGA 0 to 70
ADC, Proprietary Method, 16-Bit, 1 Func, 16 Channel, Serial, Parallel, Word Access, PBGA64
IC ADC 16BIT SAR 64NFBGA
IC ADC 16BIT SAR 64NFBGA
16 Bit Analog to Digital Converter 16 Input 4 SAR 64-NFBGA (8x8)
| Texas Instruments | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | DDC316CGXGR | DDC316CGXGR | DDC316CGXGR | DDC316CGXGR | DDC316CGXGR |
| Product Name | DDC316 16 Channel Current-Input 16-bit ADC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Package Type | NFBGA | NFBGA64 | 64-LFBGA | 64-LFBGA | |
| Resolution | 16 bits | 16 bits | |||
| Dissipation | 540 milliwatts | ||||
| Operating Temperature | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | ||
| ADC Type | SAR |