64-Channel, Current-Input Analog-to-Digital Converter 100-NFBGA 0 to 70
64-Channel, Current-Input Analog-to-Digital Converter 100-NFBGA 0 to 70 Product overview: DDC264CKZAW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-DDC264CKZAW can be used for catalog matching and distributor lookup.
20 Bit Analog to Digital Converter 64 Input 32 Sigma-Delta 100-NFBGA (9x9)
Manufacturer: Texas Instruments
Win Source Part Number: 083214-DDC264CKZAW
Packaging: Tray
Features: Simultaneous Sampling
Configuration: ADC
Number of Inputs: 64
Input Type: Single Ended
Number of Bits: 20
Data Interface: SPI
Number of A/D Converters: 32
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-NFBGA (9x9)
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 6k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC ADC 20BIT SIG-DELTA 100NFBGA
20 Bit Analog to Digital Converter 64 Input 32 Sigma-Delta 100-NFBGA (9x9)
IC ADC 20BIT SIG-DELTA 100NFBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | DDC264CKZAW | 700-DDC264CKZAW | 296-36882-ND | 083214-DDC264CKZAW | DDC264CKZAW | DDC264CKZAW | DDC264CKZAW |
| Product Name | DDC264 64-Channel, Current-Input Analog-to-Digital Converter | Quad Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - DDC264CKZAW | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | NFBGA | LFBGA | 100-LFBGA | 100-NFBGA (9x9) | 100-LFBGA | 100-LFBGA | |
| Resolution | 20 bits | 20 bits | 20 bits | 20 bits | |||
| Dissipation | 192 milliwatts | ||||||
| Operating Temperature | 0.0 C (32 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | |
| ADC Type | Sigma-Delta | Sigma-Delta |