Texas Instruments DDC118 Octal Current-Input 20-Bit Analog-to-Digital Converter DDC118IRTCT

Description
Octal Current-Input 20-Bit Analog-to-Digital Converter 48-VQFN -40 to 85
Request a Quote Datasheet
Description
Octal Current-Input 20-Bit Analog-to-Digital Converter 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DDC118 Octal Current-Input 20-Bit Analog-to-Digital Converter - DDC118IRTCT - Texas Instruments
Dallas, TX, United States
DDC118 Octal Current-Input 20-Bit Analog-to-Digital Converter
DDC118IRTCT
DDC118 Octal Current-Input 20-Bit Analog-to-Digital Converter DDC118IRTCT
Octal Current-Input 20-Bit Analog-to-Digital Converter 48-VQFN -40 to 85

Octal Current-Input 20-Bit Analog-to-Digital Converter 48-VQFN -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - DDC118IRTCT
772539-DDC118IRTCT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - DDC118IRTCT 772539-DDC118IRTCT
Manufacturer: Texas Instruments Win Source Part Number: 772539-DDC118IRTCT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Features: Simultaneous Sampling Package: 48-VFQFN Exposed Pad Configuration: ADC Number of Inputs: 8 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.25 V Resolution: 20 Number of Converters: 4 Family Name: DDC118 Categories: Integrated Circuits (ICs) Sampling Rate: 3.125k Manufacturer Package: 48-VQFN Exposed Pad (7x7) Alternative Parts (Cross-Reference): DDC118IRTCRG4; DDC118IRTCTG4; DDC118IRTCR; Introduction Date: November 01, 2004 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772539-DDC118IRTCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 48-VFQFN Exposed Pad
Configuration: ADC
Number of Inputs: 8
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.25 V
Resolution: 20
Number of Converters: 4
Family Name: DDC118
Categories: Integrated Circuits (ICs)
Sampling Rate: 3.125k
Manufacturer Package: 48-VQFN Exposed Pad (7x7)
Alternative Parts (Cross-Reference): DDC118IRTCRG4; DDC118IRTCTG4; DDC118IRTCR;
Introduction Date: November 01, 2004
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
5V VQFN Analog-to-Digital Converter IC - 700-DDC118IRTCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V VQFN Analog-to-Digital Converter IC
700-DDC118IRTCT
5V VQFN Analog-to-Digital Converter IC 700-DDC118IRTCT
8-Ch 20-Bit Current-Input ADC, 3.125kS/s, SPI, 5V, VQFN Product overview: DDC118IRTCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-DDC118IRTCT can be used for catalog matching and distributor lookup.

8-Ch 20-Bit Current-Input ADC, 3.125kS/s, SPI, 5V, VQFN Product overview: DDC118IRTCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-DDC118IRTCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-18258-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-18258-6-ND
Analog to Digital Converters (ADC) 296-18258-6-ND
20 Bit Analog to Digital Converter 8 Input 4 Sigma-Delta 48-VQFN (7x7)

20 Bit Analog to Digital Converter 8 Input 4 Sigma-Delta 48-VQFN (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-18258-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-18258-1-ND
Analog to Digital Converters (ADC) 296-18258-1-ND
20 Bit Analog to Digital Converter 8 Input 4 Sigma-Delta 48-VQFN (7x7)

20 Bit Analog to Digital Converter 8 Input 4 Sigma-Delta 48-VQFN (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-18258-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-18258-2-ND
Analog to Digital Converters (ADC) 296-18258-2-ND
20 Bit Analog to Digital Converter 8 Input 4 Sigma-Delta 48-VQFN (7x7)

20 Bit Analog to Digital Converter 8 Input 4 Sigma-Delta 48-VQFN (7x7)

Buy Now Datasheet
 - DDC118IRTCT - Rochester Electronics
Newburyport, MA, United States
ADC, Delta-Sigma, 20-Bit, 1 Func, 8 Channel, Serial Access, PQCC48

ADC, Delta-Sigma, 20-Bit, 1 Func, 8 Channel, Serial Access, PQCC48

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - DDC118IRTCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
DDC118IRTCT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) DDC118IRTCT
IC ADC 20BIT SIGMA-DELTA 48VQFN

IC ADC 20BIT SIGMA-DELTA 48VQFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - DDC118IRTCT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
DDC118IRTCT
Data Acquisition - Analog to Digital Converters (ADC) DDC118IRTCT
IC ADC 20BIT SIGMA-DELTA 48VQFN

IC ADC 20BIT SIGMA-DELTA 48VQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - DDC118IRTCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
DDC118IRTCT
Analog to Digital Converters (ADC) DDC118IRTCT
20 Bit Analog to Digital Converter 8 Input 4 Sigma-Delta 48-VQFN (7x7)

20 Bit Analog to Digital Converter 8 Input 4 Sigma-Delta 48-VQFN (7x7)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number DDC118IRTCT 772539-DDC118IRTCT 700-DDC118IRTCT 296-18258-6-ND 296-18258-1-ND 296-18258-2-ND DDC118IRTCT DDC118IRTCT DDC118IRTCT DDC118IRTCT
Product Name DDC118 Octal Current-Input 20-Bit Analog-to-Digital Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - DDC118IRTCT 5V VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Package Type VQFN VQFN 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad VQFNP48 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Resolution 20 bits 20 bits 20 bits 20 bits 20 bits 20 bits
Dissipation 108 milliwatts 200 milliwatts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
ADC Type Sigma-Delta Sigma-Delta Sigma-Delta Sigma-Delta
Unlock Full Specs
to access all available technical data

Similar Products

ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter - ADC08100CIMTC/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
ADC084S051 4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC084S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0834CCWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
9 suppliers