DDC114: Quad Current Input 20-Bit Analog-To-Digital Converter 48-VQFN -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | DDC114IRTCTG3 |
| Product Name | DDC114 DDC114: Quad Current Input 20-Bit Analog-To-Digital Converter |
| Package Type | VQFN |
| Resolution | 20 bits |
| Dissipation | 54 milliwatts |
| Operating Temperature | -40 C (-40 F) |