20 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 32-TQFP (7x7)
IC ADC 20BIT SIGMA-DELTA 32TQFP
IC ADC 20BIT SIGMA-DELTA 32TQFP
20 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 32-TQFP (7x7)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | DDC112YK/2KG4-ND | DDC112YK/2KG4 | DDC112YK/2KG4 | DDC112YK/2KG4 |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | ||
| Package Type | TQFP; 32-TQFP | 32-TQFP | QFP; TQFP; 32-TQFP | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Pins | 32 | |||
| Resolution | 20 bits | 20 bits |