Dual Current Input 20-Bit Analog-To-Digital Converter 32-TQFP 0 to 70
20 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 32-TQFP (7x7)
20 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 32-TQFP (7x7)
20 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 32-TQFP (7x7)
20-Bit Dual Current Input ADC, SPI, TQFP Product overview: DDC112YK/250 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-DDC112YK/250 can be used for catalog matching and distributor lookup.
ADC, Delta-Sigma, 20-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PQFP32
Manufacturer: Texas Instruments
Win Source Part Number: 1032738-DDC112YK/250
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: DSI-ADC
Number of Inputs: 2
Input Type: Single Ended
Number of Bits: 20
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TQFP (7x7)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 3k
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC ADC 20BIT SIGMA-DELTA 32TQFP
IC ADC 20BIT SIGMA-DELTA 32TQFP
20 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 32-TQFP (7x7)
| Texas Instruments | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | DDC112YK/250 | 296-48527-1-ND | 296-48527-2-ND | 296-48527-6-ND | 700-DDC112YK/250 | DDC112YK/250 | 1032738-DDC112YK/250 | DDC112YK/250 | DDC112YK/250 | DDC112YK/250 |
| Product Name | DDC112 Dual Current Input 20-Bit Analog-To-Digital Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Dual Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - DDC112YK/250 | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Package Type | SOIC,TQFP | TQFP; 32-TQFP | TQFP; 32-TQFP | TQFP; 32-TQFP | TQFP | QFP; TQFP; TQFP32 | QFP; TQFP; 32-TQFP (7x7) | 32-TQFP | QFP; TQFP; 32-TQFP | |
| Resolution | 20 bits | 20 bits | 20 bits | 20 bits | 20 bits | 20 bits | ||||
| Dissipation | 80 milliwatts | 130 milliwatts | ||||||||
| Operating Temperature | -40 C (-40 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| ADC Type | Sigma-Delta | Sigma-Delta | Sigma-Delta | Sigma-Delta |