Dual Current Input 20-Bit Analog-To-Digital Converter 32-TQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1166962-DDC112Y/250
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 32-TQFP
Configuration: DSI-ADC
Number of Inputs: 2
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 20
Number of Converters: 1
Categories: Integrated Circuits (ICs)
Sampling Rate: 3k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-TQFP (7x7)
Alternative Parts (Cross-Reference): DDC112U/1K; DDC112Y/2KG4; DDC112Y/250; DDC112U/1KG4;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
20-Bit Dual Current Input ADC, 2kS/s, SPI, TQFP Product overview: DDC112Y/250 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-DDC112Y/250 can be used for catalog matching and distributor lookup.
20 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 32-TQFP (7x7)
20 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 32-TQFP (7x7)
20 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 32-TQFP (7x7)
IC ADC 20BIT SIGMA-DELTA 32TQFP
20 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 32-TQFP (7x7)
IC ADC 20BIT SIGMA-DELTA 32TQFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | DDC112Y/250 | 1166962-DDC112Y/250 | 700-DDC112Y/250 | 296-16747-6-ND | 296-16747-1-ND | 296-16747-2-ND | DDC112Y/250 | DDC112Y/250 | DDC112Y/250 |
| Product Name | DDC112 Dual Current Input 20-Bit Analog-To-Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - DDC112Y/250 | Dual Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | SOIC,TQFP | TQFP | TQFP; 32-TQFP | TQFP; 32-TQFP | TQFP; 32-TQFP | QFP; TQFP; 32-TQFP | 32-TQFP | ||
| Resolution | 20 bits | 20 bits | 20 bits | 20 bits | 20 bits | 20 bits | |||
| Dissipation | 80 milliwatts | 100 milliwatts | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| ADC Type | Sigma-Delta | Sigma-Delta | Sigma-Delta | Sigma-Delta |