Manufacturer: Texas Instruments
Win Source Part Number: 852359-DDC112UK/1KG4
Features: Bit Analog to Digital Converter Input 1
Package: Reel - TR
Part Status: Obsolete
Family Name: DDC112
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
20 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 28-SOIC
2-CH 20-BIT DELTA-SIGMA ADC, SERIAL ACCESS, PDSO28, GREEN, PLASTIC, SOIC-28 Product overview: DDC112UK/1KG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-DDC112UK/1KG4 can be used for catalog matching and distributor lookup.
IC ADC 20BIT SIGMA-DELTA 28SOIC
20 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 28-SOIC
IC ADC 20BIT SIGMA-DELTA 28SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 852359-DDC112UK/1KG4 | DDC112UK/1KG4-ND | 700-DDC112UK/1KG4 | DDC112UK/1KG4 | DDC112UK/1KG4 | DDC112UK/1KG4 |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - DDC112UK/1KG4 | Analog to Digital Converters (ADC) | SOIC Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI, Serial | SPI; SPI | |||
| Package Type | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 28-SOIC (0.295\", 7.50mm Width) | 28-SOIC (0.295\", 7.50mm Width) | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| Resolution | 20 bits | 20 bits | 20 bits | |||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |