Texas Instruments Standard Linear and Logic 20Bit Adc, Dual, 3Khz, Soic28, 112; Resolution (Bits) Texas Instruments DDC112U

Description
20BIT ADC, DUAL, 3KHZ, SOIC28, 112; Resolution (Bits):20bit; Sampling Rate:3kSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes
Datasheet
Description
20BIT ADC, DUAL, 3KHZ, SOIC28, 112; Resolution (Bits):20bit; Sampling Rate:3kSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20Bit Adc, Dual, 3Khz, Soic28, 112; Resolution (Bits) Texas Instruments - 29AH3899 - Newark, An Avnet Company
Chicago, IL, United States
20Bit Adc, Dual, 3Khz, Soic28, 112; Resolution (Bits) Texas Instruments
29AH3899
20Bit Adc, Dual, 3Khz, Soic28, 112; Resolution (Bits) Texas Instruments 29AH3899
20BIT ADC, DUAL, 3KHZ, SOIC28, 112; Resolution (Bits):20bit; Sampling Rate:3kSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

20BIT ADC, DUAL, 3KHZ, SOIC28, 112; Resolution (Bits):20bit; Sampling Rate:3kSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - DDC112U - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
DDC112U
Analog to Digital Converters (ADC) DDC112U
IC ADC 20BIT SIGMA-DELTA 28SOIC

IC ADC 20BIT SIGMA-DELTA 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 29AH3899 DDC112U
Product Name 20Bit Adc, Dual, 3Khz, Soic28, 112; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Stand Alone/Benchtop Load Cell Amplifier/Signal Conditioner Module - TMO-2A - Transducer Techniques, LLC
Specs
Signal Conditioning Bridge Conditioner
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
2 suppliers
A26000 Isolated Signal Conditioner for Bipolar Standard Signals | Calibrated and Switchable | High Insulation | Broad-range Power Supply - A26000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA
View Details
Signal Conditioners - 2328226 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval No
Inputs Current
View Details