Dual Current Input 20-Bit Analog-To-Digital Converter 28-SOIC -40 to 85
20 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 28-SOIC
IC ADC 20BIT SIGMA-DELTA 28SOIC
IC ADC 20BIT SIGMA-DELTA 28SOIC
20 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 28-SOIC
| Texas Instruments | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | DDC112U | 2528817 | DDC112U-ND | DDC112U | DDC112U | DDC112U |
| Product Name | DDC112 Dual Current Input 20-Bit Analog-To-Digital Converter | Analogue to Digital Converters | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Package Type | SOIC,TQFP | SOIC; SOIC | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | 28-SOIC (0.295\", 7.50mm Width) | SOIC; 28-SOIC (0.295\", 7.50mm Width) | |
| Resolution | 20 bits | 20 bits | 20 bits | 20 bits | ||
| Dissipation | 80 milliwatts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| ADC Type | Sigma-Delta | Sigma-Delta; Delta Sigma | Sigma-Delta |