Dual Current Input 20-Bit Analog-To-Digital Converter 28-SOIC -40 to 85
20 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 28-SOIC
20 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 28-SOIC
20 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 28-SOIC
20-Bit Dual Current Input ADC, 2kS/s, SPI, SOIC Product overview: DDC112U/1K from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-DDC112U/1K can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 013912-DDC112U/1K
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: DSI-ADC
Number of Inputs: 2
Input Type: Single Ended
Number of Bits: 20
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Family Name: DDC112
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 3k
Alternative Parts (Cross-Reference): DDC112Y/2KG4; DDC112Y/250; DDC112U/1KG4;
Introduction Date: June 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
IC ADC 20BIT SIGMA-DELTA 28SOIC
IC ADC 20BIT SIGMA-DELTA 28SOIC
20 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 28-SOIC
| Texas Instruments | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | DDC112U/1K | 296-DDC112U/1KCT-ND | 296-DDC112U/1KTR-ND | 296-DDC112U/1KDKR-ND | 700-DDC112U/1K | 013912-DDC112U/1K | DDC112U/1K | DDC112U/1K | DDC112U/1K |
| Product Name | DDC112 Dual Current Input 20-Bit Analog-To-Digital Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Dual SOIC Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - DDC112U/1K | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Package Type | SOIC,TQFP | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 28-SOIC | 28-SOIC (0.295\", 7.50mm Width) | SOIC; 28-SOIC (0.295\", 7.50mm Width) | |
| Resolution | 20 bits | 20 bits | 20 bits | 20 bits | 20 bits | 20 bits | |||
| Dissipation | 80 milliwatts | 100 milliwatts | |||||||
| Operating Temperature | -40 C (-40 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | |
| ADC Type | Sigma-Delta | Sigma-Delta | Sigma-Delta | Sigma-Delta |