128-Channel, Current-Input Analog-to-Digital Converter 192-NFBGA 0 to 70
128-Channel, Current-Input Analog-to-Digital Converter 192-NFBGA 0 to 70 Product overview: DDC1128ZKLT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-DDC1128ZKLT can be used for catalog matching and distributor lookup.
Win Source Part Number: 995068-DDC1128ZKLT
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: Simultaneous Sampling
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Configuration: DSI-ADC
Number of Inputs: 128
Input Type: Single Ended
Architecture: Sigma-Delta
Number of Bits: 20
Sampling Rate (Per Second): 6.25k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 2.7V ~ 3.6V
Package / Case: 192-LFBGA
Supplier Device Package: 192-NFBGA (9x9)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-43721-6,-296-437
Base Product Number: DDC1128
IC ADC 20BIT SIG-DELTA 192NFBGA
20 Bit Analog to Digital Converter 128 Input 1 Sigma-Delta 192-NFBGA (9x9)
IC ADC 20BIT SIG-DELTA 192NFBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | DDC1128ZKLT | 700-DDC1128ZKLT | 995068-DDC1128ZKLT | DDC1128ZKLT | DDC1128ZKLT | DDC1128ZKLT |
| Product Name | DDC1128 128-Channel, Current-Input Analog-to-Digital Converter | Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | NFBGA | 192-LFBGA | 192-LFBGA | |||
| Resolution | 20 bits | 20 bits | ||||
| Operating Temperature | 0.0 C (32 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | |
| ADC Type | Sigma-Delta | |||||
| Sample Rate | 6.25 kSamples/Sec | 6.25 kSamples/Sec | 6.25 kSamples/Sec |