Texas Instruments DDC1128 128-Channel, Current-Input Analog-to-Digital Converter DDC1128ZKLR

Description
128-Channel, Current-Input Analog-to-Digital Converter 192-NFBGA 0 to 70
Request a Quote Datasheet
Description
128-Channel, Current-Input Analog-to-Digital Converter 192-NFBGA 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DDC1128 128-Channel, Current-Input Analog-to-Digital Converter - DDC1128ZKLR - Texas Instruments
Dallas, TX, United States
DDC1128 128-Channel, Current-Input Analog-to-Digital Converter
DDC1128ZKLR
DDC1128 128-Channel, Current-Input Analog-to-Digital Converter DDC1128ZKLR
128-Channel, Current-Input Analog-to-Digital Converter 192-NFBGA 0 to 70

128-Channel, Current-Input Analog-to-Digital Converter 192-NFBGA 0 to 70

Buy Now Datasheet
Analog-to-Digital Converter IC - 700-DDC1128ZKLR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog-to-Digital Converter IC
700-DDC1128ZKLR
Analog-to-Digital Converter IC 700-DDC1128ZKLR
128-Channel, Current-Input Analog-to-Digital Converter 192-NFBGA 0 to 70 Product overview: DDC1128ZKLR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-DDC1128ZKLR can be used for catalog matching and distributor lookup.

128-Channel, Current-Input Analog-to-Digital Converter 192-NFBGA 0 to 70 Product overview: DDC1128ZKLR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-DDC1128ZKLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
995069-DDC1128ZKLR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 995069-DDC1128ZKLR
Win Source Part Number: 995069-DDC1128ZKLR Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 192-LFBGA Supplier Device Package: 192-NFBGA (9x9) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: DDC1128

Win Source Part Number: 995069-DDC1128ZKLR
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 192-LFBGA
Supplier Device Package: 192-NFBGA (9x9)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: DDC1128

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - DDC1128ZKLR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
DDC1128ZKLR
Data Acquisition - Analog to Digital Converters (ADC) DDC1128ZKLR
IC ADC 192NFBGA

IC ADC 192NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - DDC1128ZKLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
DDC1128ZKLR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) DDC1128ZKLR
IC ADC 192NFBGA

IC ADC 192NFBGA

Supplier's Site
Analog to Digital Converters (ADC) - DDC1128ZKLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
DDC1128ZKLR
Analog to Digital Converters (ADC) DDC1128ZKLR
Bit Analog to Digital Converter Input 192-NFBGA (9x9)

Bit Analog to Digital Converter Input 192-NFBGA (9x9)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number DDC1128ZKLR 700-DDC1128ZKLR 995069-DDC1128ZKLR DDC1128ZKLR DDC1128ZKLR DDC1128ZKLR
Product Name DDC1128 128-Channel, Current-Input Analog-to-Digital Converter Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Package Type NFBGA 192-LFBGA 192-LFBGA
Resolution 20 bits
Operating Temperature 0.0 C (32 F) 0.0 C (32 F)
ADC Type Sigma-Delta
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC08D1500DEV - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCV/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - ADC08351CIMTCE/NOPB - Quarktwin Technology Ltd.
Specs
Package Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
2 suppliers
8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC08831IWMX - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI, DSP
Package Type Bulk
Packing Method Bulk
View Details
4 suppliers