The DDC101U is a 20-bit analog-to-digital converter designed for precision current-to-digital conversion of low-level sensor signals, such as photosensors. It is packaged in a 24-lead SOIC with dimensions of 507 mm length, 12.83 mm width, and 5080 µm thickness. The device operates from a single +5VDC analog supply and a −5VDC negative supply, consuming 170 mW at +25°C. It supports conversion rates up to 15 kHz and incorporates correlated double sampling (CDS) to eliminate offset and switching errors. Input charge range is ±500 pC for unipolar operation and ±250 pC for bipolar operation, with an operating temperature range of −40°C to +85°C. Digital output is serial, 20-bit straight binary or 21-bit two's complement, and multiple units can be daisy-chained or operated in parallel. The device is rated for storage from −60°C to +100°C and meets ESD sensitivity standards per 100 V HBM. It is not qualified for life support applications.
20-Bit Analog-to-Digital Converter 24-SOIC
20 Bit Analog to Digital Converter 1 Input 1 Adaptive Delta 24-SOIC
20-Bit ADC, 15KS/s, SPI, Single-Ended, SOIC, 5V Product overview: DDC101U from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-DDC101U can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 013911-DDC101U
Packaging: Tube/Rail
Configuration: ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 20
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 15k
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC ADC 20BIT ADAPTV DELTA 24SOIC
IC ADC 20BIT ADAPTV DELTA 24SOIC
20 Bit Analog to Digital Converter 1 Input 1 Adaptive Delta 24-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | DDC101U | DDC101U-ND | 700-DDC101U | 013911-DDC101U | DDC101U | DDC101U | DDC101U |
| Product Name | DDC101 20-Bit Analog-to-Digital Converter | Analog to Digital Converters (ADC) | 5V SOIC Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - DDC101U | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI, Serial | SPI; SPI | SPI; SPI | |||
| Package Type | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 24-SOIC | 24-SOIC (0.295\", 7.50mm Width) | SOIC; 24-SOIC (0.295\", 7.50mm Width) | ||
| Packing Method | Tube | Tube; Tube/Rail | Tube; Tube | Tube; Tube | |||
| Resolution | 20 bits | 20 bits | 20 bits | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |