Texas Instruments Power Supplies Board Mount DCDC Converters - DCV012415DP-U/700 DCV012415DP-U/700

Description
Manufacturer: Texas Instruments Win Source Part Number: 013884-DCV012415DP-U Packaging: Reel - TR Type: Isolated Module Features: OTP, SCP Applications: ITE (Commercial) Mounting: SMD (SMT) Power (Watts): 1W Isolation Voltage: 1.5kV (1500V) Number of Outputs: 2 Current - Output (Max): 33mA, 33mA Efficiency: 76% Categories: Power Supplies - Board Mount Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Maximum Input Voltage: 26.4V Minimum Input Voltage: 21.6V Nominal Output Voltage 1: 15V Nominal Output Voltage 2: -15V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 013884-DCV012415DP-U Packaging: Reel - TR Type: Isolated Module Features: OTP, SCP Applications: ITE (Commercial) Mounting: SMD (SMT) Power (Watts): 1W Isolation Voltage: 1.5kV (1500V) Number of Outputs: 2 Current - Output (Max): 33mA, 33mA Efficiency: 76% Categories: Power Supplies - Board Mount Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Maximum Input Voltage: 26.4V Minimum Input Voltage: 21.6V Nominal Output Voltage 1: 15V Nominal Output Voltage 2: -15V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - DCV012415DP-U/700 - 013884-DCV012415DP-U - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DCV012415DP-U/700
013884-DCV012415DP-U
Power Supplies Board Mount DCDC Converters - DCV012415DP-U/700 013884-DCV012415DP-U
Manufacturer: Texas Instruments Win Source Part Number: 013884-DCV012415DP-U Packaging: Reel - TR Type: Isolated Module Features: OTP, SCP Applications: ITE (Commercial) Mounting: SMD (SMT) Power (Watts): 1W Isolation Voltage: 1.5kV (1500V) Number of Outputs: 2 Current - Output (Max): 33mA, 33mA Efficiency: 76% Categories: Power Supplies - Board Mount Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Maximum Input Voltage: 26.4V Minimum Input Voltage: 21.6V Nominal Output Voltage 1: 15V Nominal Output Voltage 2: -15V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 013884-DCV012415DP-U
Packaging: Reel - TR
Type: Isolated Module
Features: OTP, SCP
Applications: ITE (Commercial)
Mounting: SMD (SMT)
Power (Watts): 1W
Isolation Voltage: 1.5kV (1500V)
Number of Outputs: 2
Current - Output (Max): 33mA, 33mA
Efficiency: 76%
Categories: Power Supplies - Board Mount
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Maximum Input Voltage: 26.4V
Minimum Input Voltage: 21.6V
Nominal Output Voltage 1: 15V
Nominal Output Voltage 2: -15V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 013884-DCV012415DP-U
Product Name Power Supplies Board Mount DCDC Converters - DCV012415DP-U/700
Special Features Multiple Outputs
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A3966SLB - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
View Details
Voltage Regulators - 2412948P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
Operating Temperature 125 C (257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP165ACPZN-R7 - Lingto Electronic Limited
Specs
Regulator Category Linear
View Details