Texas Instruments Standard Linear and Logic DC DC Converters DCV010505P-U

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DCV010505P-U-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DCV010505P-U-ND
DC DC Converters DCV010505P-U-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - DCV010505P-U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DCV010505P-U
Power Supplies - Board Mount - DC DC Converters DCV010505P-U
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site
Ic, Dc/dc Converter, 1W, Smd; Dc / Dc Converter Type Texas Instruments - 28AH2192 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc/dc Converter, 1W, Smd; Dc / Dc Converter Type Texas Instruments
28AH2192
Ic, Dc/dc Converter, 1W, Smd; Dc / Dc Converter Type Texas Instruments 28AH2192
IC, DC/DC CONVERTER, 1W, SMD; DC / DC Converter Type:-; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SOP; No. of Pins:14Pins; Output Current:200mA; Output Voltage Nom.:5V; RoHS Compliant: Yes

IC, DC/DC CONVERTER, 1W, SMD; DC / DC Converter Type:-; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SOP; No. of Pins:14Pins; Output Current:200mA; Output Voltage Nom.:5V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DCV010505P-U-ND DCV010505P-U 28AH2192
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Ic, Dc/dc Converter, 1W, Smd; Dc / Dc Converter Type Texas Instruments
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 230W 24V C14 Terminal Block 4 Pin - 96PSA-A230W24P4-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details