Manufacturer: Texas Instruments
Win Source Part Number: 013881-DCR011205U/1K
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: DCR01
Packaging: Reel(TR)
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OTP, SCP
Package: 28-SOIC (0.295", 7.50mm Width) 12 Leads
Size / Dimension: 0.70" L x 0.41" W x 0.10" H (17.9mm x 10.3mm x 2.5mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 1W
Power (Watts) - Max: 1W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 013881-DCR011205U/1K |
| Product Name | Power Supplies - Board Mount |
| Package Type | SOIC; Other; 28-SOIC (0.295", 7.50mm Width) 12 Leads |