INFINEON TECHNOLOGIES AG
2EDN7534RXTMA1 -- GATE DRIVERS
Infineon Technologies AG
Gate Drivers
2EDN7534RXTMA1
Description
DRIVER IC PG-TSSOP-8
Description
DRIVER IC PG-TSSOP-8
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
2EDN7534RXTMA1 |
|
Product Name
|
Gate Drivers |
|
Package Type
|
Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
Other; 24-Pin TSSOP
View Details
8 suppliers
Package Type
Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
Package Type
Other; TO-252-3
IOUT
1.5 amps
IQ
0.0060 amps
View Details