Texas Instruments High-Performance Analog DC DC Converters DCR011205P

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DCR011205P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DCR011205P-ND
DC DC Converters DCR011205P-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DCR011205P
1166900-DCR011205P
Power Supplies Board Mount DCDC Converters - DCR011205P 1166900-DCR011205P
Manufacturer: Texas Instruments Win Source Part Number: 1166900-DCR011205P Series: DCR01 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP, SCP Package: 18-DIP Module, 10 Leads Applications: ITE (Commercial) Power (Watts): 1W Size: 0.90" L x 0.28" W x 0.21" H (22.9mm x 7.1mm x 5.3mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Family Name: DCR011205 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): PUS-1205A; MCE12S05D; EC2A11NS; Introduction Date: February 01, 2006 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1166900-DCR011205P
Series: DCR01
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OTP, SCP
Package: 18-DIP Module, 10 Leads
Applications: ITE (Commercial)
Power (Watts): 1W
Size: 0.90" L x 0.28" W x 0.21" H (22.9mm x 7.1mm x 5.3mm)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Voltage - Output 1: 5V
Family Name: DCR011205
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 10.8V
Voltage Input MAX: 13.2V
Current - Output (Maximum): 200mA
Alternative Parts (Cross-Reference): PUS-1205A; MCE12S05D; EC2A11NS;
Introduction Date: February 01, 2006
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - DCR011205P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DCR011205P
Power Supplies - Board Mount - DC DC Converters DCR011205P
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number DCR011205P-ND 1166900-DCR011205P DCR011205P
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - DCR011205P Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details