Texas Instruments Standard Linear and Logic DC DC Converters DCR010505U

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-9451-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-9451-5-ND
DC DC Converters 296-9451-5-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supply/Voltage Converter PC Board Mount - 17197101 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
17197101
Power Supply/Voltage Converter PC Board Mount 17197101
DC-DC REGULATED POWER SUPPLY MODULE, 1 OUTPUT, 1W, HYBRID, SOP28/12. FREE 2 YEAR RADWELL WARRANTY

DC-DC REGULATED POWER SUPPLY MODULE, 1 OUTPUT, 1W, HYBRID, SOP28/12. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ic, Regulated Dc/dc Conv, 400Khz, Sop-12; No. Of Outputs Texas Instruments - 28AH2189 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Regulated Dc/dc Conv, 400Khz, Sop-12; No. Of Outputs Texas Instruments
28AH2189
Ic, Regulated Dc/dc Conv, 400Khz, Sop-12; No. Of Outputs Texas Instruments 28AH2189
IC, REGULATED DC/DC CONV, 400KHZ, SOP-12; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

IC, REGULATED DC/DC CONV, 400KHZ, SOP-12; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - DCR010505U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DCR010505U
Power Supplies - Board Mount - DC DC Converters DCR010505U
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-9451-5-ND 17197101 28AH2189 DCR010505U
Product Name DC DC Converters Power Supply/Voltage Converter PC Board Mount Ic, Regulated Dc/dc Conv, 400Khz, Sop-12; No. Of Outputs Texas Instruments Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - 5699959-21 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 200 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers