Texas Instruments Standard Linear and Logic Power Supplies - Board Mount DCP022415DU

Description
Manufacturer: Texas Instruments Win Source Part Number: 013863-DCP022415DU Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP02 Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 12-SOIC (0.295", 7.50mm Width) Size / Dimension: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 67mA, 67mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 15V Voltage - Output 2: -15V Power (Watts) - Manufacture Series: 2W Efficiency: 79% Power (Watts) - Max: 480mW Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 013863-DCP022415DU Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP02 Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 12-SOIC (0.295", 7.50mm Width) Size / Dimension: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 67mA, 67mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 15V Voltage - Output 2: -15V Power (Watts) - Manufacture Series: 2W Efficiency: 79% Power (Watts) - Max: 480mW Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 013863-DCP022415DU - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
013863-DCP022415DU
Power Supplies - Board Mount 013863-DCP022415DU
Manufacturer: Texas Instruments Win Source Part Number: 013863-DCP022415DU Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP02 Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 12-SOIC (0.295", 7.50mm Width) Size / Dimension: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 67mA, 67mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 15V Voltage - Output 2: -15V Power (Watts) - Manufacture Series: 2W Efficiency: 79% Power (Watts) - Max: 480mW Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 013863-DCP022415DU
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: DCP02
Packaging: Tube
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: OTP
Package: 12-SOIC (0.295", 7.50mm Width)
Size / Dimension: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 2
Current - Output (Max): 67mA, 67mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Power (Watts) - Manufacture Series: 2W
Efficiency: 79%
Power (Watts) - Max: 480mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 013863-DCP022415DU
Product Name Power Supplies - Board Mount
Package Type SOIC; Other; 12-SOIC (0.295", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Automotive Multi-Output PMIC - A4413KETTR-J - Allegro MicroSystems Inc.
Specs
Package Type Other; 32-Pin QFN
View Details
6 suppliers
Voltage Regulators - 2060187 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot
View Details
PMIC - Voltage Regulators - Special Purpose - ADM8830ARU - Lingto Electronic Limited
Specs
Regulator Category PMIC - Voltage Regulators - Special Purpose
View Details