Texas Instruments Power Supplies Board Mount DCDC Converters - DCP021205PG4 DCP021205PG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 772533-DCP021205PG4 Series: DCP02 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 14-DIP Module (0.300", 7.62mm), 7 Leads Applications: ITE (Commercial) Power (Watts): 2W Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 83% Categories: Power Supplies - Board Mount Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Manufacturer Package: 7-PDIP Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 400mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 772533-DCP021205PG4 Series: DCP02 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 14-DIP Module (0.300", 7.62mm), 7 Leads Applications: ITE (Commercial) Power (Watts): 2W Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 83% Categories: Power Supplies - Board Mount Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Manufacturer Package: 7-PDIP Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 400mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - DCP021205PG4 - 772533-DCP021205PG4 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DCP021205PG4
772533-DCP021205PG4
Power Supplies Board Mount DCDC Converters - DCP021205PG4 772533-DCP021205PG4
Manufacturer: Texas Instruments Win Source Part Number: 772533-DCP021205PG4 Series: DCP02 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 14-DIP Module (0.300", 7.62mm), 7 Leads Applications: ITE (Commercial) Power (Watts): 2W Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 83% Categories: Power Supplies - Board Mount Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Manufacturer Package: 7-PDIP Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 400mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772533-DCP021205PG4
Series: DCP02
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: OTP
Package: 14-DIP Module (0.300", 7.62mm), 7 Leads
Applications: ITE (Commercial)
Power (Watts): 2W
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 83%
Categories: Power Supplies - Board Mount
Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Manufacturer Package: 7-PDIP
Input Voltage MIN: 10.8V
Voltage Input MAX: 13.2V
Current - Output (Maximum): 400mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 772533-DCP021205PG4
Product Name Power Supplies Board Mount DCDC Converters - DCP021205PG4
Package Type DIP; Other; 14-DIP Module (0.300", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5977GLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.8 amps
View Details
Voltage Regulators - 1900450P - RS Components, Ltd.
Specs
Package Type SOIC; Other; SOIC
IQ 0.0070 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details