Texas Instruments Standard Linear and Logic DC DC Converters DCP020515DU

Description
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DCP020515DU-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DCP020515DU-ND
DC DC Converters DCP020515DU-ND
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - DCP020515DU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DCP020515DU
Power Supplies - Board Mount - DC DC Converters DCP020515DU
DC DC CONVERTER +/-15V 2W

DC DC CONVERTER +/-15V 2W

Supplier's Site
Dc/dc Converter, 2W 5V/+-15V, 20515; Dc / Dc Converter Type Texas Instruments - 33AH3911 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 2W 5V/+-15V, 20515; Dc / Dc Converter Type Texas Instruments
33AH3911
Dc/dc Converter, 2W 5V/+-15V, 20515; Dc / Dc Converter Type Texas Instruments 33AH3911
DC/DC CONVERTER, 2W 5V/+-15V, 20515; DC / DC Converter Type:-; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:SOP; No. of Pins:28Pins; Output Current:66mA; Output Voltage Nom.:15V; RoHS Compliant: Yes

DC/DC CONVERTER, 2W 5V/+-15V, 20515; DC / DC Converter Type:-; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:SOP; No. of Pins:28Pins; Output Current:66mA; Output Voltage Nom.:15V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DCP020515DU-ND DCP020515DU 33AH3911
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 2W 5V/+-15V, 20515; Dc / Dc Converter Type Texas Instruments
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0670 amps 0.0660 amps
DC Input Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 114096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
AC Output Voltage 250.0 volts
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details