Texas Instruments Standard Linear and Logic DC-DC Power Supply Modules DCP020515DP

Description
Module DC-DC, DCP020515DP
Request a Quote Datasheet
Description
Module DC-DC, DCP020515DP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Supply Modules - 2525453P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
2525453P
DC-DC Power Supply Modules 2525453P
Module DC-DC, DCP020515DP

Module DC-DC, DCP020515DP

Supplier's Site
DC-DC Power Supply Modules - 2525452 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
2525452
DC-DC Power Supply Modules 2525452
Module DC-DC, DCP020515DP

Module DC-DC, DCP020515DP

Supplier's Site
DC-DC Power Supply Modules - 2525453 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
2525453
DC-DC Power Supply Modules 2525453
Module DC-DC, DCP020515DP

Module DC-DC, DCP020515DP

Supplier's Site
DC DC Converters - DCP020515DP-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DCP020515DP-ND
DC DC Converters DCP020515DP-ND
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - DCP020515DP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DCP020515DP
Power Supplies - Board Mount - DC DC Converters DCP020515DP
DC DC CONVERTER +/-15V 2W

DC DC CONVERTER +/-15V 2W

Supplier's Site
Ic, Isolated Dc/dc Converter, Pdip-7; Dc / Dc Converter Type Texas Instruments - 28AH2188 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Isolated Dc/dc Converter, Pdip-7; Dc / Dc Converter Type Texas Instruments
28AH2188
Ic, Isolated Dc/dc Converter, Pdip-7; Dc / Dc Converter Type Texas Instruments 28AH2188
IC, ISOLATED DC/DC CONVERTER, PDIP-7; DC / DC Converter Type:-; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:DIP; No. of Pins:14Pins; Output Current:66mA; Output Voltage RoHS Compliant: Yes

IC, ISOLATED DC/DC CONVERTER, PDIP-7; DC / DC Converter Type:-; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:DIP; No. of Pins:14Pins; Output Current:66mA; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 2525453P DCP020515DP-ND DCP020515DP 28AH2188
Product Name DC-DC Power Supply Modules DC DC Converters Power Supplies - Board Mount - DC DC Converters Ic, Isolated Dc/dc Converter, Pdip-7; Dc / Dc Converter Type Texas Instruments
Type DC Power Supply DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Power 2 watts
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 15V C14 DC Plug 180° (Medical use) - 96PSA-A63W15V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details