Texas Instruments Standard Linear and Logic DC DC Converters DCP020505P

Description
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DCP020505P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DCP020505P-ND
DC DC Converters DCP020505P-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc/dc Converter, 2W 5V/5V, 20505; Dc / Dc Converter Type Texas Instruments - 29AH3893 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 2W 5V/5V, 20505; Dc / Dc Converter Type Texas Instruments
29AH3893
Dc/dc Converter, 2W 5V/5V, 20505; Dc / Dc Converter Type Texas Instruments 29AH3893
DC/DC CONVERTER, 2W 5V/5V, 20505; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:DIP; No. of Pins:14Pins; Output Current:400mA; Output Voltage RoHS Compliant: Yes

DC/DC CONVERTER, 2W 5V/5V, 20505; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:DIP; No. of Pins:14Pins; Output Current:400mA; Output Voltage RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - DCP020505P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DCP020505P
Power Supplies - Board Mount - DC DC Converters DCP020505P
DC DC CONVERTER 5V 2W

DC DC CONVERTER 5V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number DCP020505P-ND 29AH3893 DCP020505P
Product Name DC DC Converters Dc/dc Converter, 2W 5V/5V, 20505; Dc / Dc Converter Type Texas Instruments Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - HPD30-10 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 300 watts
View Details