Texas Instruments Standard Linear and Logic DC DC Converters DCP012415DBP

Description
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DCP012415DBP-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DCP012415DBP-ND
DC DC Converters DCP012415DBP-ND
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Conv, Isolated, 400Khz, Dip-7; Dc / Dc Converter Type Texas Instruments - 28AH2187 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Isolated, 400Khz, Dip-7; Dc / Dc Converter Type Texas Instruments
28AH2187
Dc-Dc Conv, Isolated, 400Khz, Dip-7; Dc / Dc Converter Type Texas Instruments 28AH2187
DC-DC CONV, ISOLATED, 400KHZ, DIP-7; DC / DC Converter Type:Module; Input Voltage Min:21.6V; Input Voltage Max:26.4V; No. of Outputs:2 Output; DC / DC Converter IC Case:DIP; No. of Pins:14Pins; Output Current:33mA; Output Voltage RoHS Compliant: Yes

DC-DC CONV, ISOLATED, 400KHZ, DIP-7; DC / DC Converter Type:Module; Input Voltage Min:21.6V; Input Voltage Max:26.4V; No. of Outputs:2 Output; DC / DC Converter IC Case:DIP; No. of Pins:14Pins; Output Current:33mA; Output Voltage RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - DCP012415DBP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DCP012415DBP
Power Supplies - Board Mount - DC DC Converters DCP012415DBP
DC DC CONVERTER +/-15V 1W

DC DC CONVERTER +/-15V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number DCP012415DBP-ND 28AH2187 DCP012415DBP
Product Name DC DC Converters Dc-Dc Conv, Isolated, 400Khz, Dip-7; Dc / Dc Converter Type Texas Instruments Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.0330 amps 0.0330 amps
DC Input Voltage 21.6 to 26.4 volts 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR300-9B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 2700 watts
View Details
2 suppliers