Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input
Module DC-DC, DCP012415DBP-U
Module DC-DC, DCP012415DBP-U
Module DC-DC, DCP012415DBP-U
DC DC CONVERTER +/-15V 1W
IC, ISOLATED DC/DC CONVERTER, SOP-7; DC / DC Converter Type:-; Input Voltage Min:21.6V; Input Voltage Max:26.4V; No. of Outputs:2 Output; DC / DC Converter IC Case:SOP; No. of Pins:14Pins; Output Current:33mA; Output Voltage RoHS Compliant: Yes
INTEGRATED CIRCUIT, ISOLATED, DC/DC CONVERTER, SOP-7, 21.6-26.4 V, 2 OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | DCP012415DBP-U-ND | 2525447 | DCP012415DBP-U | 29AH3892 | 17129919 |
| Product Name | DC DC Converters | DC-DC Power Supply Modules | Power Supplies - Board Mount - DC DC Converters | Ic, Isolated Dc/dc Converter, Sop-7; Dc / Dc Converter Type Texas Instruments | Power Supply/Voltage Converter PC Board Mount |
| Type | DC-DC Converter; 1 | DC Power Supply | DC-DC Converter | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | ||
| DC Output Current | 0.0330 amps | 0.0330 amps | |||
| DC Input Voltage | 21.6 to 26.4 volts | 21.6 to 26.4 volts |