Texas Instruments Standard Linear and Logic DC-DC Power Supply Modules DCP011515DBP

Description
Module DC-DC, DCP011515DBP
Request a Quote Datasheet
Description
Module DC-DC, DCP011515DBP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Supply Modules - 2525442 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
2525442
DC-DC Power Supply Modules 2525442
Module DC-DC, DCP011515DBP

Module DC-DC, DCP011515DBP

Supplier's Site
DC-DC Power Supply Modules - 2525443P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
2525443P
DC-DC Power Supply Modules 2525443P
Module DC-DC, DCP011515DBP

Module DC-DC, DCP011515DBP

Supplier's Site
DC-DC Power Supply Modules - 2525443 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
2525443
DC-DC Power Supply Modules 2525443
Module DC-DC, DCP011515DBP

Module DC-DC, DCP011515DBP

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
040045-DCP011515DBP
Power Supplies - Board Mount 040045-DCP011515DBP
Manufacturer: Texas Instruments Win Source Part Number: 040045-DCP011515DBP Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP01B Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: OTP SCP Package: 14-DIP (0.300" 7.62mm) (7 Leads) Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Applications: ITE (Commercial) Standard Package: 25 Catalog: DCP01B Series Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 33mA 33mA Voltage - Input (Min): 13.5V Voltage - Input (Max): 16.5V Voltage - Output 1: 15V Voltage - Output 2: -15V Power (Watts) - Manufacture Series: 1W Efficiency: 80% Power (Watts) - Max: 600mW Family Name: DCP011515DB Alternative Parts (Cross-Reference): AM1D-1515D-RZ; AM1D-1515DH30Z; DAU156; HB01U15D15Y; Introduction Date: February 01, 2006 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Automation & Process Control, Sensing & Instrumentation, Test & Measurement, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 040045-DCP011515DBP
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: DCP01B
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: OTP SCP
Package: 14-DIP (0.300" 7.62mm) (7 Leads)
Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Applications: ITE (Commercial)
Standard Package: 25
Catalog: DCP01B Series
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 2
Current - Output (Max): 33mA 33mA
Voltage - Input (Min): 13.5V
Voltage - Input (Max): 16.5V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Power (Watts) - Manufacture Series: 1W
Efficiency: 80%
Power (Watts) - Max: 600mW
Family Name: DCP011515DB
Alternative Parts (Cross-Reference): AM1D-1515D-RZ; AM1D-1515DH30Z; DAU156; HB01U15D15Y;
Introduction Date: February 01, 2006
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Automation & Process Control, Sensing & Instrumentation, Test & Measurement, Industrial

Buy Now
DC DC Converters - DCP011515DBP-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DCP011515DBP-ND
DC DC Converters DCP011515DBP-ND
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 13.5V - 16.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - DCP011515DBP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DCP011515DBP
Power Supplies - Board Mount - DC DC Converters DCP011515DBP
DC DC CONVERTER +/-15V 1W

DC DC CONVERTER +/-15V 1W

Supplier's Site
Dc/dc Converter, 1W 15V/+-12V, 11515; Dc / Dc Converter Type Texas Instruments - 28AH2184 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 1W 15V/+-12V, 11515; Dc / Dc Converter Type Texas Instruments
28AH2184
Dc/dc Converter, 1W 15V/+-12V, 11515; Dc / Dc Converter Type Texas Instruments 28AH2184
DC/DC CONVERTER, 1W 15V/+-12V, 11515; DC / DC Converter Type:Module; Input Voltage Min:13.5V; Input Voltage Max:16.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:DIP; No. of Pins:14Pins; Output Current:33mA; Output Voltage RoHS Compliant: Yes

DC/DC CONVERTER, 1W 15V/+-12V, 11515; DC / DC Converter Type:Module; Input Voltage Min:13.5V; Input Voltage Max:16.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:DIP; No. of Pins:14Pins; Output Current:33mA; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 2525442 040045-DCP011515DBP DCP011515DBP-ND DCP011515DBP 28AH2184
Product Name DC-DC Power Supply Modules Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Converter, 1W 15V/+-12V, 11515; Dc / Dc Converter Type Texas Instruments
Type DC Power Supply DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Power 1 watts 0.6000 watts
Form Factor Board Mount Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1443-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5085X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details