Manufacturer: Texas Instruments
Win Source Part Number: 1166882-DCP011512DBP
Series: DCP01B
Packaging: Tube
Type: Isolated Module
Operating Temperature Range: -40°C ~ 100°C
Features: OTP, SCP
Package: 14-SMD Module (7 Leads), Gull Wing
Applications: ITE (Commercial)
Mounting: SMD
Power (Watts): 1W
Size: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 2
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 78%
Family Name: DCP011512D
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 13.5V
Voltage Input MAX: 16.5V
Current - Output (Maximum): 42mA, 42mA
Alternative Parts (Cross-Reference): R15P12D/P/X2; LANF1512ND; TMV 1212D;
Introduction Date: July 01, 2006
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 1166882-DCP011512DBP-U |
| Product Name | Power Supplies Board Mount DCDC Converters - DCP011512DBP-U |
| Package Type | Other; 14-SMD Module (7 Leads), Gull Wing |