Texas Instruments Power Supplies - Board Mount DCP010512DBP

Description
Manufacturer: Texas Instruments Win Source Part Number: 013850-DCP010512DBP Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP01B Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: OTP, SCP Package: 14-DIP (0.300", 7.62mm) (7 Leads) Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 42mA, 42mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 12V Voltage - Output 2: -12V Power (Watts) - Manufacture Series: 1W Efficiency: 82% Power (Watts) - Max: 960mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 013850-DCP010512DBP Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP01B Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: OTP, SCP Package: 14-DIP (0.300", 7.62mm) (7 Leads) Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 42mA, 42mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 12V Voltage - Output 2: -12V Power (Watts) - Manufacture Series: 1W Efficiency: 82% Power (Watts) - Max: 960mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 013850-DCP010512DBP - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
013850-DCP010512DBP
Power Supplies - Board Mount 013850-DCP010512DBP
Manufacturer: Texas Instruments Win Source Part Number: 013850-DCP010512DBP Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP01B Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: OTP, SCP Package: 14-DIP (0.300", 7.62mm) (7 Leads) Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 42mA, 42mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 12V Voltage - Output 2: -12V Power (Watts) - Manufacture Series: 1W Efficiency: 82% Power (Watts) - Max: 960mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013850-DCP010512DBP
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: DCP01B
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: OTP, SCP
Package: 14-DIP (0.300", 7.62mm) (7 Leads)
Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 2
Current - Output (Max): 42mA, 42mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Power (Watts) - Manufacture Series: 1W
Efficiency: 82%
Power (Watts) - Max: 960mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 013850-DCP010512DBP
Product Name Power Supplies - Board Mount
Package Type DIP; Other; 14-DIP (0.300", 7.62mm) (7 Leads)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4950ELJTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 3.5 amps
View Details
Voltage Regulators - 1913255 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Adjustable / Variable
Package Type Other; Tsot
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details