Texas Instruments Standard Linear and Logic DC-DC Power Supply Modules DCP010512DBP-U

Description
Module DC-DC, DCP010512DBP-U
Request a Quote Datasheet
Description
Module DC-DC, DCP010512DBP-U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Supply Modules - 2525433 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
2525433
DC-DC Power Supply Modules 2525433
Module DC-DC, DCP010512DBP-U

Module DC-DC, DCP010512DBP-U

Supplier's Site
DC-DC Power Supply Modules - 2525434P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
2525434P
DC-DC Power Supply Modules 2525434P
Module DC-DC, DCP010512DBP-U

Module DC-DC, DCP010512DBP-U

Supplier's Site
DC-DC Power Supply Modules - 2525434 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
2525434
DC-DC Power Supply Modules 2525434
Module DC-DC, DCP010512DBP-U

Module DC-DC, DCP010512DBP-U

Supplier's Site
DC DC Converters - DCP010512DBP-U-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DCP010512DBP-U-ND
DC DC Converters DCP010512DBP-U-ND
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.5V - 5.5V Input

Buy Now Datasheet
Ic, Dc/dc Converter, 1W, Smd; Dc / Dc Converter Type Texas Instruments - 74AH4213 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc/dc Converter, 1W, Smd; Dc / Dc Converter Type Texas Instruments
74AH4213
Ic, Dc/dc Converter, 1W, Smd; Dc / Dc Converter Type Texas Instruments 74AH4213
IC, DC/DC CONVERTER, 1W, SMD; DC / DC Converter Type:-; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:SOP; No. of Pins:14Pins; Output Current:41mA; Output Voltage Nom.:12V; RoHS Compliant: Yes

IC, DC/DC CONVERTER, 1W, SMD; DC / DC Converter Type:-; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:SOP; No. of Pins:14Pins; Output Current:41mA; Output Voltage Nom.:12V; RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - DCP010512DBP-U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DCP010512DBP-U
Power Supplies - Board Mount - DC DC Converters DCP010512DBP-U
DC DC CONVERTER +/-12V 1W

DC DC CONVERTER +/-12V 1W

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 2525433 DCP010512DBP-U-ND 74AH4213 DCP010512DBP-U
Product Name DC-DC Power Supply Modules DC DC Converters Ic, Dc/dc Converter, 1W, Smd; Dc / Dc Converter Type Texas Instruments Power Supplies - Board Mount - DC DC Converters
Type DC Power Supply DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Power 1 watts
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details