Texas Instruments High-Performance Analog CONV DC-DC MINI 1W 3KVDC ISOL Isolated 2 4.5V 5.5V 15V -15V - 33mA 33mA 1W 3kV (3000V) - DCH010515DN7

Description
CONV DC-DC MINI 1W 3KVDC ISOL Isolated 2 4.5V 5.5V 15V -15V - 33mA 33mA 1W 3kV (3000V) - Through Hole 7-SIP Module (5 Leads) 0.77"" L x 0.30"" W x 0.40"" H (19.6mm x 7.6mm x 10.2mm) Tray -40¦C ~ 85¦C 0.76
Request a Quote Datasheet
Description
CONV DC-DC MINI 1W 3KVDC ISOL Isolated 2 4.5V 5.5V 15V -15V - 33mA 33mA 1W 3kV (3000V) - Through Hole 7-SIP Module (5 Leads) 0.77"" L x 0.30"" W x 0.40"" H (19.6mm x 7.6mm x 10.2mm) Tray -40¦C ~ 85¦C 0.76
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONV DC-DC MINI 1W 3KVDC ISOL Isolated 2 4.5V 5.5V 15V -15V - 33mA 33mA 1W 3kV (3000V) - - DCH010515DN7 - ASAP Semiconductor LLC
Anaheim, CA, United States
CONV DC-DC MINI 1W 3KVDC ISOL Isolated 2 4.5V 5.5V 15V -15V - 33mA 33mA 1W 3kV (3000V) -
DCH010515DN7
CONV DC-DC MINI 1W 3KVDC ISOL Isolated 2 4.5V 5.5V 15V -15V - 33mA 33mA 1W 3kV (3000V) - DCH010515DN7
CONV DC-DC MINI 1W 3KVDC ISOL Isolated 2 4.5V 5.5V 15V -15V - 33mA 33mA 1W 3kV (3000V) - Through Hole 7-SIP Module (5 Leads) 0.77"" L x 0.30"" W x 0.40"" H (19.6mm x 7.6mm x 10.2mm) Tray -40¦C ~ 85¦C 0.76

CONV DC-DC MINI 1W 3KVDC ISOL Isolated 2 4.5V 5.5V 15V -15V - 33mA 33mA 1W 3kV (3000V) - Through Hole 7-SIP Module (5 Leads) 0.77"" L x 0.30"" W x 0.40"" H (19.6mm x 7.6mm x 10.2mm) Tray -40¦C ~ 85¦C 0.76

Supplier's Site
DC DC Converters - 296-20641-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20641-ND
DC DC Converters 296-20641-ND
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DCH010515DN7
1166864-DCH010515DN7
Power Supplies Board Mount DCDC Converters - DCH010515DN7 1166864-DCH010515DN7
Manufacturer: Texas Instruments Win Source Part Number: 1166864-DCH010515DN7 Series: DCH01 Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 7-SIP Module, 5 Leads Applications: ITE (Commercial) Power (Watts): 1W Size: 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm) Voltage - Isolation: 3kV (3000V) Number of Outputs: 2 Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 76% Family Name: DCH010515DN7 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 33mA, 33mA Alternative Parts (Cross-Reference): NMA0515S; AM1DS-0515DH52Z; AM1DS-0515DZ; Introduction Date: January 06, 2006 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1166864-DCH010515DN7
Series: DCH01
Packaging: Tray
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 7-SIP Module, 5 Leads
Applications: ITE (Commercial)
Power (Watts): 1W
Size: 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm)
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 2
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 76%
Family Name: DCH010515DN7
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 33mA, 33mA
Alternative Parts (Cross-Reference): NMA0515S; AM1DS-0515DH52Z; AM1DS-0515DZ;
Introduction Date: January 06, 2006
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - DCH010515DN7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DCH010515DN7
Power Supplies - Board Mount - DC DC Converters DCH010515DN7
DC DC CONVERTER +/-15V 1W

DC DC CONVERTER +/-15V 1W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number DCH010515DN7 296-20641-ND 1166864-DCH010515DN7 DCH010515DN7
Product Name CONV DC-DC MINI 1W 3KVDC ISOL Isolated 2 4.5V 5.5V 15V -15V - 33mA 33mA 1W 3kV (3000V) - DC DC Converters Power Supplies Board Mount DCDC Converters - DCH010515DN7 Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0330 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 15061459 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Single Phase Three Phase 100A 250A 300A Rectifier for Electroplating Painting Production Line - No.1601574155332 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details