Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input
CONV DC-DC MINI 1W 3KVDC ISOL Isolated 2 4.5V 5.5V 5V -5V - 100mA 100mA 1W 3kV (3000V) - Through Hole 7-SIP Module (5 Leads) 0.77"" L x 0.30"" W x 0.40"" H (19.6mm x 7.6mm x 10.2mm) Tray -40¦C ~ 85¦C 0.72
Manufacturer: Texas Instruments
Win Source Part Number: 013836-DCH010505DN7
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: DCH01
Packaging: Tray
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 7-SIP Module (5 Leads)
Size / Dimension: 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm)
Applications: ITE (Commercial)
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 2
Current - Output (Max): 100mA, 100mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Power (Watts) - Manufacture Series: 1W
Efficiency: 72%
Power (Watts) - Max: 1W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
DC DC CONVERTER +/-5V 1W
IC, CONV DC-DCMINI1W3KVDCISOL
| DigiKey | ASAP Semiconductor LLC | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 296-20637-ND | DCH010505DN7 | 013836-DCH010505DN7 | DCH010505DN7 | 28AH2176 |
| Product Name | DC DC Converters | CONV DC-DC MINI 1W 3KVDC ISOL Isolated 2 4.5V 5.5V 5V -5V - 100mA 100mA 1W 3kV (3000V) - | Power Supplies - Board Mount | Power Supplies - Board Mount - DC DC Converters | Ic, Conv Dc-Dcmini1W3Kvdcisol; No. Of Outputs Texas Instruments |
| Type | DC-DC Converter; 1 | DC-DC Converter | |||
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 0.1000 amps | 0.1000 amps | 0.1000 amps | ||
| DC Input Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts |