EVAL BOARD FOR OPA2350
BOARD DAP SIGNAL COND UNIPOLAR 2 - Dual General Purpose Single-Ended 22 V/¦s - 40mA -40¦C ~ 85¦C 5.2mA 2.5 V ~ 5.5 V Fully Populated Board OPA2350
Manufacturer: Texas Instruments
Win Source Part Number: 790988-DAPSIGCNDBRDU
Operating Temperature Range: -40°C ~ 85°C
Output Type: Single-Ended
Amplifier Type: General
Supplied Contents: Board(s)
Utilized IC / Part: OPA2350
Family Name: DAPSIGCNDBRDUNPEVM
Board Type: Fully Populated
Channels per IC: 2 - Dual
Current - Supply (Main IC): 5.2mA
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 40mA
SR - Slew Rate: 22 V/μs
Dual Supply Voltage (±): 2.5 V ~ 5.5 V
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
BOARD DAP SIGNAL COND UNIPOLAR
BOARD DAP SIGNAL COND UNIPOLAR
| DigiKey | ASAP Semiconductor LLC | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-18419-ND | DAPSIGCNDBRDUNPEVM | 790988-DAPSIGCNDBRDUNPEVM | DAPSIGCNDBRDUNPEVM | DAPSIGCNDBRDUNPEVM |
| Product Name | Op Amp Evaluation Boards | BOARD DAP SIGNAL COND UNIPOLAR 2 - Dual General Purpose Single-Ended 22 V/¦s - 40mA -40¦C ~ 85¦C 5.2mA 2.5 V ~ 5.5 V Fully Populated Board OPA2350 | Evaluation Boards - Op Amps - DAPSIGCNDBRDUNPEVM | Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards | Op Amp Evaluation Boards |
| Manufacturer | Texas Instruments |