18-Bit, Single Channel, Low Noise, Voltage Output Digital-To-Analog Converter 24-VQFN -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 013778-DAC9881SRGET
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 18
Data Interface: SPI, DSP
Reference Type: External
Settling Time: 5μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±2.5, ±1
Family Name: DAC9881
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 24-VQFN (4x4)
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 1.7 V to 5.5 V
Alternative Parts (Cross-Reference): AD5063BRM-1; AD5060BRJZ-1; AD5060ARJ-1; AD5060YRJZ-1REEL7;
Introduction Date: April 01, 2008
ECCN: EAR99
Country of Origin: Malaysia , Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
D/A Converter, 1 Func, Serial Input Loading, 5us Settling Time, PQCC24
18 Bit Digital to Analog Converter 1 24-VQFN (4x4)
18 Bit Digital to Analog Converter 1 24-VQFN (4x4)
18 Bit Digital to Analog Converter 1 24-VQFN (4x4)
18-Bit 1-Ch DAC, Voltage Output, Industrial, 24-VQFN Product overview: DAC9881SRGET from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Industrial, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC9881SRGET can be used for catalog matching and distributor lookup.
IC DAC 18BIT V-OUT 24VQFN
18 Bit Digital to Analog Converter 1 24-VQFN (4x4)
IC DAC 18BIT V-OUT 24VQFN
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC9881SRGET | 013778-DAC9881SRGET | DAC9881SRGET | 296-23702-1-ND | 296-23702-2-ND | 296-23702-6-ND | 701-DAC9881SRGET | DAC9881SRGET | DAC9881SRGET | DAC9881SRGET |
| Product Name | DAC9881 18-Bit, Single Channel, Low Noise, Voltage Output Digital-To-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC9881SRGET | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Industrial VQFN Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI; SPI, DSP | Serial | SPI | SPI | SPI | SPI; SPI, DSP | |||
| Package Type | VQFN | 24-VQFN (4x4) | VQFN24 | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | ||
| Screening Level | Catalog | |||||||||
| Resolution | 18 bits | 18 bits | 18 bits | 18 bits | 18 bits | |||||
| INL | 2 LSB | 2.5 LSB |