The DAC9881 is an 18-bit, single-channel, voltage-output digital-to-analog converter with 18-bit monotonicity, ±2LSB maximum relative accuracy, 24nV/√Hz noise, and 5μs settling time. It operates from a 2.7V to 5.5V single supply, features an on-chip rail-to-rail output buffer, and supports SPI clock rates up to 50 MHz with 1.8-V, 3-V, and 5-V logic compatibility. The device is packaged in a VQFN-24 case measuring 4.00mm × 4.00mm and is specified for operation from -40°C to +105°C. It includes programmable power-on reset to zero-scale or midscale, power-down mode reducing consumption to 125µW, and selectable input mode (unipolar straight binary or two's complement).
18-Bit, Single Channel, Low Noise, Voltage Output Digital-To-Analog Converter 24-VQFN -40 to 105
D/A Converter, 1 Func, Serial Input Loading, 5us Settling Time, PQCC24
Manufacturer: Texas Instruments
Win Source Part Number: 080363-DAC9881SRGER
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 18
Data Interface: SPI, DSP
Reference Type: External
Settling Time: 5μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±2.5, ±1
Family Name: DAC9881
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 24-VQFN (4x4)
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 1.7 V to 5.5 V
Alternative Parts (Cross-Reference): AD5063BRM-1; AD5060BRJZ-1; AD5060ARJ-1; AD5060YRJZ-1REEL7;
Introduction Date: April 01, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
18-Bit 1ch Voltage Output DAC, SPI, QFN, -40 to 105°C Product overview: DAC9881SRGER from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, QFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC9881SRGER can be used for catalog matching and distributor lookup.
18 Bit Digital to Analog Converter 1 24-VQFN (4x4)
IC DAC 18-BIT 1CH V-OUT 24-VQFN
18 Bit Digital to Analog Converter 1 24-VQFN (4x4)
IC DAC 18BIT V-OUT 24VQFN
IC DAC 18BIT V-OUT 24VQFN
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC9881SRGER | DAC9881SRGER | 080363-DAC9881SRGER | 701-DAC9881SRGER | DAC9881SRGER-ND | 815-DAC9881SRGER | DAC9881SRGER | DAC9881SRGER | DAC9881SRGER |
| Product Name | DAC9881 18-Bit, Single Channel, Low Noise, Voltage Output Digital-To-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC9881SRGER | QFN Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | IC DAC 18-BIT 1CH V-OUT 24-VQFN | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | Serial | SPI; SPI, DSP | SPI | SPI | SPI; SPI, DSP | SPI; SPI, DSP | ||
| Package Type | VQFN | VQFN24 | 24-VQFN (4x4) | QFN | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||||||
| Resolution | 18 bits | 18 bits | 18 bits | 2.25 bits | 18 bits | ||||
| INL | 2 LSB | 2.5 LSB |