Texas Instruments Standard Linear and Logic Digital To Analog Converter Dac, 18 Bit, Qfn-24; Resolution (Bits) Texas Instruments DAC9881SBRGET

Description
DIGITAL TO ANALOG CONVERTER DAC, 18 BIT, QFN-24; Resolution (Bits):18bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 3.3V, 4.75V to 5.5V; ADC / DAC Case Style:QFN; No. of Pins:24Pins; Product Range:- RoHS Compliant: Yes
Description
DIGITAL TO ANALOG CONVERTER DAC, 18 BIT, QFN-24; Resolution (Bits):18bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 3.3V, 4.75V to 5.5V; ADC / DAC Case Style:QFN; No. of Pins:24Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Digital To Analog Converter Dac, 18 Bit, Qfn-24; Resolution (Bits) Texas Instruments - 08P4020 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, 18 Bit, Qfn-24; Resolution (Bits) Texas Instruments
08P4020
Digital To Analog Converter Dac, 18 Bit, Qfn-24; Resolution (Bits) Texas Instruments 08P4020
DIGITAL TO ANALOG CONVERTER DAC, 18 BIT, QFN-24; Resolution (Bits):18bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 3.3V, 4.75V to 5.5V; ADC / DAC Case Style:QFN; No. of Pins:24Pins; Product Range:- RoHS Compliant: Yes

DIGITAL TO ANALOG CONVERTER DAC, 18 BIT, QFN-24; Resolution (Bits):18bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 3.3V, 4.75V to 5.5V; ADC / DAC Case Style:QFN; No. of Pins:24Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ic, 18Bit Dac, Single, Ln, 24Vqfn; Resolution (Bits) Texas Instruments - 29AH3887 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 18Bit Dac, Single, Ln, 24Vqfn; Resolution (Bits) Texas Instruments
29AH3887
Ic, 18Bit Dac, Single, Ln, 24Vqfn; Resolution (Bits) Texas Instruments 29AH3887
IC, 18BIT DAC, SINGLE, LN, 24VQFN; Resolution (Bits):18bit; Sampling Rate:-; Data Interface:Serial, SPI; Supply Voltage Range:2.7V to 3.3V, 4.75V to 5.5V; ADC / DAC Case Style:QFN; No. of Pins:24Pins; Input Channel Type:Serial; RoHS Compliant: Yes

IC, 18BIT DAC, SINGLE, LN, 24VQFN; Resolution (Bits):18bit; Sampling Rate:-; Data Interface:Serial, SPI; Supply Voltage Range:2.7V to 3.3V, 4.75V to 5.5V; ADC / DAC Case Style:QFN; No. of Pins:24Pins; Input Channel Type:Serial; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 08P4020
Product Name Digital To Analog Converter Dac, 18 Bit, Qfn-24; Resolution (Bits) Texas Instruments
Resolution 18 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-3100/4100 Computer-to-Analog Output Module, Voltage Output Module - SCM9B-3100/4100 - Dataforth Corporation
Specs
Outputs Analog Voltage Output
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Data Acquisition Module - STEMlab 125-14 Ultimate Kit - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details
Signal Conditioners For PLCs - HE-X  Signal Conditioners - OMEGA Engineering, Inc.
Specs
Outputs Analog Voltage Output
Form Factor DIN Rail
Bus / Interface PLC
View Details