Texas Instruments High-Performance Analog Digital to Analog Converters (DAC) DAC91001PFBT

Description
18 Bit Digital to Analog Converter 1 48-TQFP (7x7)
Request a Quote Datasheet
Description
18 Bit Digital to Analog Converter 1 48-TQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 296-DAC91001PFBTTR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC91001PFBTTR-ND
Digital to Analog Converters (DAC) 296-DAC91001PFBTTR-ND
18 Bit Digital to Analog Converter 1 48-TQFP (7x7)

18 Bit Digital to Analog Converter 1 48-TQFP (7x7)

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1206814-DAC91001PFBT
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1206814-DAC91001PFBT
Win Source Part Number: 1206814-DAC91001PFBT Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC) Series: DAC91001 Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Output Type: Voltage - Unbuffered Architecture: R-2R Number of Bits: 18 Data Interface: SPI Reference Type: External Voltage - Supply, Analog: 4.5V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Settling Time: 2.5µs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±4 (Max), ±1 (Max) Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DAC91001PFBTTR Base Product Number: DAC91001

Win Source Part Number: 1206814-DAC91001PFBT
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Series: DAC91001
Package: Tape & Reel (TR)
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Voltage - Unbuffered
Architecture: R-2R
Number of Bits: 18
Data Interface: SPI
Reference Type: External
Voltage - Supply, Analog: 4.5V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 2.5µs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±4 (Max), ±1 (Max)
Package / Case: 48-TQFP
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DAC91001PFBTTR
Base Product Number: DAC91001

Buy Now
Singapore, Singapore
Low-Power Digital-to-Analog Converter IC
701-DAC91001PFBT
Low-Power Digital-to-Analog Converter IC 701-DAC91001PFBT
18-bit monotonic DAC with ultra-low noise, low glitch and exceptional THD 48-TQFP -40 to 125 Product overview: DAC91001PFBT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Low-Power, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC91001PFBT can be used for catalog matching and distributor lookup.

18-bit monotonic DAC with ultra-low noise, low glitch and exceptional THD 48-TQFP -40 to 125 Product overview: DAC91001PFBT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Low-Power, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC91001PFBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC91001PFBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC91001PFBT
Digital to Analog Converters (DAC) DAC91001PFBT
18 Bit Digital to Analog Converter 1 48-TQFP (7x7)

18 Bit Digital to Analog Converter 1 48-TQFP (7x7)

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - DAC91001PFBT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC91001PFBT
Data Acquisition - Digital to Analog Converters (DAC) DAC91001PFBT
18-BIT MONOTONIC DAC WITH ULTRA

18-BIT MONOTONIC DAC WITH ULTRA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC91001PFBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC91001PFBT
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC91001PFBT
IC DAC 18BIT V-OUT 48TQFP

IC DAC 18BIT V-OUT 48TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 296-DAC91001PFBTTR-ND 1206814-DAC91001PFBT 701-DAC91001PFBT DAC91001PFBT DAC91001PFBT DAC91001PFBT
Product Name Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Low-Power Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI; SPI SPI; SPI SPI; SPI
Package Type TQFP; 48-TQFP QFP; TQFP; 48-TQFP 48-TQFP
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Pins 48
Resolution 18 bits 18 bits
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital to Analog Converters (DAC) - 5962-8967101LA - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 0.2000 LSB
INL 0.2000 LSB
View Details
DAC124S085 12-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC124S085CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
Digital to Analogue Converters - 1905478 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Spi serial
Package Type So
Features Single-Supply
View Details
Digital to Analog converters -  - Teledyne e2v Semiconductors
Specs
Package Type fpBGA 196
Resolution 12 bits
View Details