Texas Instruments Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC908U/1KG4 DAC908U/1KG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 013777-DAC908U/1KG4 Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 8 Data Interface: Parallel Reference Type: External, Internal Settling Time: 30ns (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.25, ±0.25 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 013777-DAC908U/1KG4 Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 8 Data Interface: Parallel Reference Type: External, Internal Settling Time: 30ns (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.25, ±0.25 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC908U/1KG4
013777-DAC908U/1KG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC908U/1KG4 013777-DAC908U/1KG4
Manufacturer: Texas Instruments Win Source Part Number: 013777-DAC908U/1KG4 Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 8 Data Interface: Parallel Reference Type: External, Internal Settling Time: 30ns (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.25, ±0.25 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013777-DAC908U/1KG4
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 8
Data Interface: Parallel
Reference Type: External, Internal
Settling Time: 30ns (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±0.25, ±0.25
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit SOIC Digital-to-Analog Converter IC
768-DAC908U/1KG4
8-bit SOIC Digital-to-Analog Converter IC 768-DAC908U/1KG4
8-Bit 200MS/s DAC IC, Parallel, 0.5LSB INL/DNL, SOIC Product overview: DAC908U/1KG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC908U/1KG4 can be used for catalog matching and distributor lookup.

8-Bit 200MS/s DAC IC, Parallel, 0.5LSB INL/DNL, SOIC Product overview: DAC908U/1KG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC908U/1KG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 013777-DAC908U/1KG4 768-DAC908U/1KG4
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC908U/1KG4 8-bit SOIC Digital-to-Analog Converter IC
Interface Type Parallel; Parallel Parallel
Package Type SOIC; 28-SOIC SOIC
Packing Method Tape Reel; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

DAC102S085 10-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC102S085CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
Digital to Analogue Converters - 1922573P - RS Components, Ltd.
Specs
Package Type μMAX
Pins 8
Resolution 10 bits
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - CS4353-DZZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details