Texas Instruments Standard Linear and Logic 8Bit Dac, 165Msps, Smd, Tssop28, 908; Resolution (Bits) Texas Instruments DAC908E

Description
8BIT DAC, 165MSPS, SMD, TSSOP28, 908; Resolution (Bits):8bit; Sampling Rate:200MSPS; Data Interface:Parallel; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:28Pins; Input Channel Type:Parallel; Operating RoHS Compliant: Yes
Datasheet
Description
8BIT DAC, 165MSPS, SMD, TSSOP28, 908; Resolution (Bits):8bit; Sampling Rate:200MSPS; Data Interface:Parallel; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:28Pins; Input Channel Type:Parallel; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8Bit Dac, 165Msps, Smd, Tssop28, 908; Resolution (Bits) Texas Instruments - 26AJ5641 - Newark, An Avnet Company
Chicago, IL, United States
8Bit Dac, 165Msps, Smd, Tssop28, 908; Resolution (Bits) Texas Instruments
26AJ5641
8Bit Dac, 165Msps, Smd, Tssop28, 908; Resolution (Bits) Texas Instruments 26AJ5641
8BIT DAC, 165MSPS, SMD, TSSOP28, 908; Resolution (Bits):8bit; Sampling Rate:200MSPS; Data Interface:Parallel; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:28Pins; Input Channel Type:Parallel; Operating RoHS Compliant: Yes

8BIT DAC, 165MSPS, SMD, TSSOP28, 908; Resolution (Bits):8bit; Sampling Rate:200MSPS; Data Interface:Parallel; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:28Pins; Input Channel Type:Parallel; Operating RoHS Compliant: Yes

Supplier's Site
Digital to Analog Converters (DAC) - DAC908E - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC908E
Digital to Analog Converters (DAC) DAC908E
IC DAC 8BIT A-OUT 28TSSOP

IC DAC 8BIT A-OUT 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Digital-to-Analog Converters Signal Conditioners
Product Number 26AJ5641 DAC908E
Product Name 8Bit Dac, 165Msps, Smd, Tssop28, 908; Resolution (Bits) Texas Instruments Digital to Analog Converters (DAC)
Resolution 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details