12-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA 28-TSSOP -40 to 85
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.03us Settling Time, PDSO28
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.03us Settling Time, PDSO28
12 Bit Digital to Analog Converter 1 28-TSSOP
12-Bit 200MS/s DAC, 1-CH, Parallel Interface, TSSOP Product overview: DAC902E from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC902E can be used for catalog matching and distributor lookup.
IC DAC 12BIT A-OUT 28TSSOP
12 Bit Digital to Analog Converter 1 28-TSSOP
IC DAC 12BIT A-OUT 28TSSOP
IC 12-BIT D/A CONV 28-TSSOP
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC902E | DAC902E | DAC902E-ND | 701-DAC902E | DAC902E | DAC902E | DAC902E | 815-DAC902E |
| Product Name | DAC902 12-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA | Digital to Analog Converters (DAC) | TSSOP Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | IC 12-BIT D/A CONV 28-TSSOP | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | SOIC,TSSOP | SOP; SSOP; TSSOP28 | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | TSSOP | 28-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | SSOP; 28-TSSOP (0.173, 4.40mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 1.5 bits | |||
| Dissipation | 170 milliwatts | 230 milliwatts | 230 milliwatts |