The DAC8832IRGYT is a 16-bit, ultra-low power, voltage-output digital-to-analog converter in a 14-pin VQFN package with dimensions of 3.85 mm × 3.85 mm, operating from a single 2.7 V to 5.5 V supply. It features 1 LSB INL accuracy, 18 nV/√Hz output noise, 1.0 μs settling time, and a high-speed SPI interface up to 50 MHz. The device operates over a temperature range of -40°C to +85°C and resets to mid-code on power-up. It is designed for portable equipment, industrial control, and data acquisition systems.
16-bit Ultra-low power voltage output Digital-to-Analog Converter 14-VQFN -40 to 85
16 Bit Digital to Analog Converter 1 14-VQFN (3.5x3.5)
16-bit DAC, SPI, 1LSB DNL, 92dB SNR, VQFN Product overview: DAC8832IRGYT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8832IRGYT can be used for catalog matching and distributor lookup.
IC DAC 16BIT V-OUT 14VQFN
16 Bit Digital to Analog Converter 1 14-VQFN (3.5x3.5)
IC DAC 16BIT V-OUT 14VQFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8832IRGYT | DAC8832IRGYT-ND | 701-DAC8832IRGYT | DAC8832IRGYT | DAC8832IRGYT | DAC8832IRGYT |
| Product Name | DAC8832 16-bit Ultra-low power voltage output Digital-to-Analog Converter | Digital to Analog Converters (DAC) | 16-bit VQFN Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | VQFN | 14-VFQFN Exposed Pad | VQFN | 14-VFQFN Exposed Pad | 14-VFQFN Exposed Pad | |
| Screening Level | Catalog | |||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||
| INL | 1 LSB | 0.5000 LSB |