16 Bit Digital to Analog Converter 1 14-VQFN (3.5x3.5)
16-Bit DAC, 1µs Settling, SPI, Unipolar, VQFN, Gold Product overview: DAC8832IBRGYR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8832IBRGYR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1166729-DAC8832IBRGY
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-VFQFN Exposed Pad
Output Type: Voltage - Unbuffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: R-2R
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Settling Time: 1μs (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±0.5, ±0.5
Family Name: DAC8832
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 14-VQFN (3.5x3.5)
Alternative Parts (Cross-Reference): AD5542CR-REEL7; AD5541AR; AD5542CR;
Introduction Date: February 01, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC DAC 16BIT V-OUT 14VQFN
16 Bit Digital to Analog Converter 1 14-VQFN (3.5x3.5)
IC DAC 16BIT V-OUT 14VQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8832IBRGYR-ND | 701-DAC8832IBRGYR | 1166729-DAC8832IBRGYR | DAC8832IBRGYR | DAC8832IBRGYR | DAC8832IBRGYR |
| Product Name | Digital to Analog Converters (DAC) | 16-bit VQFN Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8832IBRGYR | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | SPI, Serial | SPI; SPI | SPI; SPI | ||
| Package Type | 14-VFQFN Exposed Pad | VQFN | 14-VFQFN Exposed Pad | 14-VFQFN Exposed Pad | ||
| Packing Method | Tape Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Pins | 14 | |||||
| Resolution | 16 bits | 16 bits | 16 bits |