The DAC8831 is a 16-bit, ultra-low power, voltage-output digital-to-analog converter with unbuffered output, operating from a single 2.7 V to 5.5 V supply. It provides bipolar output range (±VREF) when used with an external buffer, features a fast SPI interface up to 50 MHz, settles in 1.0 μs to 1/2 LSB, and has an INL error of ±1 LSB for the I grade. It is available in a QFN-14 package and operates over the temperature range of -40°C to +85°C.
16-Bit, Ultra-Low Power, Voltage Output Digital to Analog Converter 14-VQFN -40 to 85
D/A Converter, 1 Func, Serial Input Loading, 1us Settling Time, PQCC14
16 Bit Digital to Analog Converter 1 14-VQFN (3.5x3.5)
Manufacturer: Texas Instruments
Win Source Part Number: 013772-DAC8831IRGYT
Packaging: Reel - TR
Output Type: Voltage - Unbuffered
Number of Bits: 16
Data Interface: SPI
Reference Type: External
Settling Time: 1μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.5, ±0.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-VQFN (3.5x3.5)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
16-Bit DAC, 2MS/s, SPI, VQFN, 2.7-5.5V, 5uA Product overview: DAC8831IRGYT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, 5uA, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 5.5V, 5uA, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8831IRGYT can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 1 14-VQFN (3.5x3.5)
IC DAC 16BIT V-OUT 14VQFN
IC DAC 16BIT V-OUT 14VQFN
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8831IRGYT | DAC8831IRGYT | 296-20705-2-ND | 013772-DAC8831IRGYT | 701-DAC8831IRGYT | DAC8831IRGYT | DAC8831IRGYT | DAC8831IRGYT |
| Product Name | DAC8831 16-Bit, Ultra-Low Power, Voltage Output Digital to Analog Converter | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8831IRGYT | 16-bit 5.5V 5uA VQFN Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | Serial | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | SOIC,VQFN | VQFN14 | 14-VFQFN Exposed Pad | 14-VQFN (3.5x3.5) | VQFN | 14-VFQFN Exposed Pad | 14-VFQFN Exposed Pad | |
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 1 LSB | 0.5000 LSB |