Texas Instruments DAC8831 16-Bit, Ultra-Low Power, Voltage Output Digital to Analog Converter DAC8831ICDRG4

Description
16-Bit, Ultra-Low Power, Voltage Output Digital to Analog Converter 14-SOIC -40 to 85
Request a Quote Datasheet
Description
16-Bit, Ultra-Low Power, Voltage Output Digital to Analog Converter 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC8831 16-Bit, Ultra-Low Power, Voltage Output Digital to Analog Converter - DAC8831ICDRG4 - Texas Instruments
Dallas, TX, United States
DAC8831 16-Bit, Ultra-Low Power, Voltage Output Digital to Analog Converter
DAC8831ICDRG4
DAC8831 16-Bit, Ultra-Low Power, Voltage Output Digital to Analog Converter DAC8831ICDRG4
16-Bit, Ultra-Low Power, Voltage Output Digital to Analog Converter 14-SOIC -40 to 85

16-Bit, Ultra-Low Power, Voltage Output Digital to Analog Converter 14-SOIC -40 to 85

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC8831ICDRG4-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC8831ICDRG4-ND
Digital to Analog Converters (DAC) DAC8831ICDRG4-ND
16 Bit Digital to Analog Converter 1 14-SOIC

16 Bit Digital to Analog Converter 1 14-SOIC

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC8831ICDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8831ICDRG4
Digital to Analog Converters (DAC) DAC8831ICDRG4
16 Bit Digital to Analog Converter 1 14-SOIC

16 Bit Digital to Analog Converter 1 14-SOIC

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC8831ICDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC8831ICDRG4
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC8831ICDRG4
IC DAC 16BIT V-OUT 14SOIC

IC DAC 16BIT V-OUT 14SOIC

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC8831ICDRG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC8831ICDRG4
Data Acquisition - Digital to Analog Converters (DAC) DAC8831ICDRG4
IC DAC 16BIT V-OUT 14SOIC

IC DAC 16BIT V-OUT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC8831ICDRG4 DAC8831ICDRG4-ND DAC8831ICDRG4 DAC8831ICDRG4 DAC8831ICDRG4
Product Name DAC8831 16-Bit, Ultra-Low Power, Voltage Output Digital to Analog Converter Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI SPI; SPI
Package Type SOIC,VQFN SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; 14-SOIC (0.154\", 3.90mm Width) 14-SOIC (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits
INL 1 LSB 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC3484 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3484IZAYR - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA,WQFN-MR
Screening Level Catalog
View Details
7 suppliers
DAC3171 Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters - DAC3171IRGC25 - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
Digital to Analog Converters (DAC) - DAC38RF83GIAAV - Quarktwin Technology Ltd.
Specs
Package Type 144-FBGA, FCBGA
Packing Method Bulk; Bulk
Resolution 14 bits
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC60304YBHR - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details